SAM Outillage Spanners 50A-9

Description
CLE MIXTE 9 MM
Request a Quote
Description
CLE MIXTE 9 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213052
Spanners 2213052
CLE MIXTE 9 MM

CLE MIXTE 9 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213052
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details