SAM Outillage Spanners 50A-8

Description
CLE MIXTE 8 MM
Request a Quote
Description
CLE MIXTE 8 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213051
Spanners 2213051
CLE MIXTE 8 MM

CLE MIXTE 8 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213051
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details