SAM Outillage Spanners 50A-32

Description
CLE MIXTE 32 MM
Request a Quote
Description
CLE MIXTE 32 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2625958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2625958
Spanners 2625958
CLE MIXTE 32 MM

CLE MIXTE 32 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2625958
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details