SAM Outillage Wrenches 50A-28

Description
SAM 50A-28 Wrench Set
Request a Quote
Description
SAM 50A-28 Wrench Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2703339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2703339
Wrenches 2703339
SAM 50A-28 Wrench Set

SAM 50A-28 Wrench Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2703339
Product Name Wrenches
Wrench Length 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details