SAM Outillage Spanners 50-S13

Description
CLE MIXTE COURTE 13 MM
Request a Quote
Description
CLE MIXTE COURTE 13 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213138
Spanners 2213138
CLE MIXTE COURTE 13 MM

CLE MIXTE COURTE 13 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213138
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details