SAM Outillage Spanners 50-S10

Description
CLE MIXTE COURTE 10 MM
Request a Quote
Description
CLE MIXTE COURTE 10 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213137
Spanners 2213137
CLE MIXTE COURTE 10 MM

CLE MIXTE COURTE 10 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213137
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details