SAM Outillage Spanners 50-H19

Description
CLE MIXTE PROFIL MULTI-EMPREINTE 19 MM
Request a Quote
Description
CLE MIXTE PROFIL MULTI-EMPREINTE 19 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 211460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
211460
Spanners 211460
CLE MIXTE PROFIL MULTI-EMPREINTE 19 MM

CLE MIXTE PROFIL MULTI-EMPREINTE 19 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 211460
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details