SAM Outillage Wrenches 50-C-J12

Description
SAM 50-C-J12 Wrench
Request a Quote
Description
SAM 50-C-J12 Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2564611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2564611
Wrenches 2564611
SAM 50-C-J12 Wrench

SAM 50-C-J12 Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2564611
Product Name Wrenches
Wrench Length 11.42 inch (290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details