SAM Outillage
Spanners
50-C-8
Description
CLE MIXTE A CLIQUET 8 MM
Request a Quote
Email Supplier
Description
CLE MIXTE A CLIQUET 8 MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
2213079 |
|
Product Name
|
Spanners |
|
Type
|
Spanner Wrench
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Socket
Drive Size
1.12 inch (28.57 mm)
Wrench Length
13.25 inch (337 mm)
View Details
Kuriyama of America, Inc.
Drive Type
Specialty/Other
Drive Size
1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight
4.79 lbs (2.17 kg)
View Details