SAM Outillage Spanners 50-C-18

Description
CLE MIXTE A CLIQUET 18 MM
Request a Quote
Description
CLE MIXTE A CLIQUET 18 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213067
Spanners 2213067
CLE MIXTE A CLIQUET 18 MM

CLE MIXTE A CLIQUET 18 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213067
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details