SAM Outillage Spanners 50-C-13

Description
CLE MIXTE A CLIQUET 13 MM
Request a Quote
Description
CLE MIXTE A CLIQUET 13 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213058
Spanners 2213058
CLE MIXTE A CLIQUET 13 MM

CLE MIXTE A CLIQUET 13 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213058
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details