SAM Outillage Spanners 50-C-11

Description
CLE MIXTE A CLIQUET 11 MM
Request a Quote
Description
CLE MIXTE A CLIQUET 11 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213054
Spanners 2213054
CLE MIXTE A CLIQUET 11 MM

CLE MIXTE A CLIQUET 11 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213054
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details