Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
SAM OUTILLAGE
455-450 -- CLAMPS
SAM Outillage
Clamps
455-450
Description
SERRE JOINT AUTOMATIQUE 450 MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SERRE JOINT AUTOMATIQUE 450 MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2666891
Clamps
2666891
SERRE JOINT AUTOMATIQUE 450 MM
SERRE JOINT AUTOMATIQUE 450 MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hand Clamps
Product Number
2666891
Product Name
Clamps
Capacity / Jaw Opening
17.72 inch (450 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Clamps
2765886
Specs
Capacity / Jaw Opening
2.09 inch (53 mm)
View Details
Certex UK
Horizontal Plate Clamps CH WLL ton 20
502102001502794
Specs
Clamping Width
1.97 to 5.91 inch (50 to 150 mm)
Clamping Force
44092 lbs (19997 kg)
View Details
Jergens, Inc.
Socket Toggle Screws
33302
Specs
Clamp Type
Toggle Clamp
Body Material
4140 Steel
View Details
OZ Lifting Products LLC
Beam Clamp
OZ1BC
Specs
Actuation
Manual
Clamping Mechanism
Screw
Body Material
Steel
View Details