SAM Outillage Clamps 455-300

Description
SERRE JOINT AUTOMATIQUE 300MM
Request a Quote
Description
SERRE JOINT AUTOMATIQUE 300MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2215247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2215247
Clamps 2215247
SERRE JOINT AUTOMATIQUE 300MM

SERRE JOINT AUTOMATIQUE 300MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2215247
Product Name Clamps
Capacity / Jaw Opening 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 254737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 3.54 inch (90 mm)
View Details
Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
300 LB CAP Straight Line Action Toggle Clamps - 70044 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details