SAM Outillage Pliers 237-20TI

Description
PINCE BEC DEMI ROND DROIT ISOLEE 200 MM
Request a Quote
Description
PINCE BEC DEMI ROND DROIT ISOLEE 200 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214950
Pliers 2214950
PINCE BEC DEMI ROND DROIT ISOLEE 200 MM

PINCE BEC DEMI ROND DROIT ISOLEE 200 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214950
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details