SAM Outillage Pliers 220-10

Description
SAM 220-10 Circlip Plier
Request a Quote
Description
SAM 220-10 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214923
Pliers 2214923
SAM 220-10 Circlip Plier

SAM 220-10 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214923
Product Name Pliers
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Plier - GL6 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Length 6.5 inch (165 mm)
View Details
Plier - 0351-08SD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 8.56 inch (217 mm)
Features Cutting Edge
View Details