SAM Outillage Pliers 204-18TI

Description
PINCE UNIVERSELLE ISOLEE 185 MM
Request a Quote
Description
PINCE UNIVERSELLE ISOLEE 185 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214886
Pliers 2214886
PINCE UNIVERSELLE ISOLEE 185 MM

PINCE UNIVERSELLE ISOLEE 185 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214886
Product Name Pliers
Length 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 0251-08AD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Bent Nose; Cutting Edge
View Details
Plier - D228-8-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 8.25 inch (210 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details