SAM Outillage Pliers 199-25CP

Description
PINCE MULTIPRISE A CRANS DEMI-LUNE 260 M
Request a Quote
Description
PINCE MULTIPRISE A CRANS DEMI-LUNE 260 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214875
Pliers 2214875
PINCE MULTIPRISE A CRANS DEMI-LUNE 260 M

PINCE MULTIPRISE A CRANS DEMI-LUNE 260 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214875
Product Name Pliers
Length 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.42 inch (36.07 mm)
Jaw Capacity 2.25 inch (57.15 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details