SAM Outillage Pliers 196-13A

Description
SAM 196-13A Circlip Plier
Request a Quote
Description
SAM 196-13A Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214856
Pliers 2214856
SAM 196-13A Circlip Plier

SAM 196-13A Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214856
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Adjustable Joint - Vinyl Grips - B45-10A - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 10.25 inch (260 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details