SAM Outillage Power Sanding Sheets & Belts 1320-36

Description
SAM 1320-36 Sanding Belt
Request a Quote
Description
SAM 1320-36 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2214406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2214406
Power Sanding Sheets & Belts 2214406
SAM 1320-36 Sanding Belt

SAM 1320-36 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2214406
Product Name Power Sanding Sheets & Belts
Width 20.47 inch (520 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104956 - 66261104956 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Power Sanding Sheets & Belts - 2795006 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 1-1/8" x 21" - 742337-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details