Sales Simplicity Software Communication Analyzer 930A

Description
The 930A is a communication analyzer from Sage. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 2- and 4-Wire Access Loop & Ground Start Reverse Battery E&M Signaling Types I and V Level and Frequency (20 Hz to 5 kHz) C-MSG, C-Notch, 3 kHz Flat Noise Signal-to-Noise Ratio 2- and 4- Wire Return Loss DP, MF & DTMF Sender with Talk Battery DC Volt and Milli-ammeter Wink Timing Impedances 150, 600, 900 & 1200 The standard Sage 930A is a high performance Signaling, TIMS and Return Loss Measuring Set with a built-in DP, MF and DTMF sender.
Datasheet
Description
The 930A is a communication analyzer from Sage. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 2- and 4-Wire Access Loop & Ground Start Reverse Battery E&M Signaling Types I and V Level and Frequency (20 Hz to 5 kHz) C-MSG, C-Notch, 3 kHz Flat Noise Signal-to-Noise Ratio 2- and 4- Wire Return Loss DP, MF & DTMF Sender with Talk Battery DC Volt and Milli-ammeter Wink Timing Impedances 150, 600, 900 & 1200 The standard Sage 930A is a high performance Signaling, TIMS and Return Loss Measuring Set with a built-in DP, MF and DTMF sender.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 930A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
930A
Communication Analyzer 930A
The 930A is a communication analyzer from Sage. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 2- and 4-Wire Access Loop & Ground Start Reverse Battery E&M Signaling Types I and V Level and Frequency (20 Hz to 5 kHz) C-MSG, C-Notch, 3 kHz Flat Noise Signal-to-Noise Ratio 2- and 4- Wire Return Loss DP, MF & DTMF Sender with Talk Battery DC Volt and Milli-ammeter Wink Timing Impedances 150, 600, 900 & 1200 The standard Sage 930A is a high performance Signaling, TIMS and Return Loss Measuring Set with a built-in DP, MF and DTMF sender.

The 930A is a communication analyzer from Sage. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • 2- and 4-Wire Access
  • Loop & Ground Start
  • Reverse Battery
  • E&M Signaling Types I and V
  • Level and Frequency (20 Hz to 5 kHz)
  • C-MSG, C-Notch, 3 kHz Flat Noise
  • Signal-to-Noise Ratio
  • 2- and 4- Wire Return Loss
  • DP, MF & DTMF Sender with Talk Battery
  • DC Volt and Milli-ammeter
  • Wink Timing
  • Impedances 150, 600, 900 & 1200

The standard Sage 930A is a high performance Signaling, TIMS and Return Loss Measuring Set with a built-in DP, MF and DTMF sender.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 930A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details