CertainTeed Corporation Vinyl Decking

Description
EverNew's easy to clean deck surface is perfect for busy, no-maintenance lifestyles. Non-porous vinyl surface Easy to clean Snap-in fill pieces hide fasteners Four plank lengths: 12' 16' & 20' Easy-to-install planks screw directly to joists and prevent squeaking Safe, non-slip, raised ridge tread Three colors: White, Grey and Almond Rigid multi-ribbed profile spans 24" joist spacing (16" recommended) Limited lifetime warranty with SureStart™ parts and labor protection
Datasheet
Description
EverNew's easy to clean deck surface is perfect for busy, no-maintenance lifestyles. Non-porous vinyl surface Easy to clean Snap-in fill pieces hide fasteners Four plank lengths: 12' 16' & 20' Easy-to-install planks screw directly to joists and prevent squeaking Safe, non-slip, raised ridge tread Three colors: White, Grey and Almond Rigid multi-ribbed profile spans 24" joist spacing (16" recommended) Limited lifetime warranty with SureStart™ parts and labor protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Decking -  - CertainTeed Corporation
Valley Forge, PA, USA
Vinyl Decking
Vinyl Decking
EverNew's easy to clean deck surface is perfect for busy, no-maintenance lifestyles. Non-porous vinyl surface Easy to clean Snap-in fill pieces hide fasteners Four plank lengths: 12' 16' & 20' Easy-to-install planks screw directly to joists and prevent squeaking Safe, non-slip, raised ridge tread Three colors: White, Grey and Almond Rigid multi-ribbed profile spans 24" joist spacing (16" recommended) Limited lifetime warranty with SureStart™ parts and labor protection

EverNew's easy to clean deck surface is perfect for busy, no-maintenance lifestyles.

  • Non-porous vinyl surface
  • Easy to clean
  • Snap-in fill pieces hide fasteners
  • Four plank lengths: 12' 16' & 20'
  • Easy-to-install planks screw directly to joists and prevent squeaking
  • Safe, non-slip, raised ridge tread
  • Three colors: White, Grey and Almond
  • Rigid multi-ribbed profile spans 24" joist spacing (16" recommended)
  • Limited lifetime warranty with SureStart™ parts and labor protection
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Flooring (industrial)
Product Name Vinyl Decking
Application Residential
Type Composite Decking
Length 144 to 240 inch (3658 to 6096 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Pattern Stock -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
View Details
Vinyl Flooring Product, Spacia Dry Stone Sienna - SS5S4408 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Warm; Ceramic Finish
View Details
Impressionism Broadloom 4840 Carpet - Emulsion 1261 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details