EQYO OmniFlex™ Fluoroelastomer O-Rings Type 13

Description
OmniFlex™ is a new, proprietary material developed by Saint-Gobain Performance Plastics. It is a fluoroelastomer material with the performance equivalent of perfluoroelastomer materials in chemical resistance and inertness, yet with softer durometer and improved compression-set. OmniFlex™ material has outstanding low temperature performance, down to -57°C (-70°F). The material operates up to a maximum temperature of 218°C (424°F). With its softer durometer, OmniFlex material is an excellent choice for low friction hydraulic seals and standard o-rings, but special shapes can easily be manufactured to typical dimensional tolerances. To get more specifications, physical property values, and chemical resistance ratings on our complete line of OmniFlex™ proprietary materials, contact Saint-Gobain Performance Plastics. Typical Applications Industrial Chemical Plants and Processing Hydraulic Systems Swivels and Booms Downhole Applications Aerospace Manifold Gaskets Landing Gear Systems Braking Systems Flight Controls Electronics / Semiconductor Robotic Equipment CVD / DVD Chamber Precision Pumps Seals for Wet and Dry Wafer Fabrication Life Science Advanced Analytic Equipment Solenoid Valves Surgical Instrumentation Medical Devices
Description
OmniFlex™ is a new, proprietary material developed by Saint-Gobain Performance Plastics. It is a fluoroelastomer material with the performance equivalent of perfluoroelastomer materials in chemical resistance and inertness, yet with softer durometer and improved compression-set. OmniFlex™ material has outstanding low temperature performance, down to -57°C (-70°F). The material operates up to a maximum temperature of 218°C (424°F). With its softer durometer, OmniFlex material is an excellent choice for low friction hydraulic seals and standard o-rings, but special shapes can easily be manufactured to typical dimensional tolerances. To get more specifications, physical property values, and chemical resistance ratings on our complete line of OmniFlex™ proprietary materials, contact Saint-Gobain Performance Plastics. Typical Applications Industrial Chemical Plants and Processing Hydraulic Systems Swivels and Booms Downhole Applications Aerospace Manifold Gaskets Landing Gear Systems Braking Systems Flight Controls Electronics / Semiconductor Robotic Equipment CVD / DVD Chamber Precision Pumps Seals for Wet and Dry Wafer Fabrication Life Science Advanced Analytic Equipment Solenoid Valves Surgical Instrumentation Medical Devices

Suppliers

Company
Product
Description
Supplier Links
OmniFlex™ Fluoroelastomer O-Rings - Type 13 - EQYO
Garden Grove, CA, United States
OmniFlex™ Fluoroelastomer O-Rings
Type 13
OmniFlex™ Fluoroelastomer O-Rings Type 13
OmniFlex™ is a new, proprietary material developed by Saint-Gobain Performance Plastics. It is a fluoroelastomer material with the performance equivalent of perfluoroelastomer materials in chemical resistance and inertness, yet with softer durometer and improved compression-set. OmniFlex™ material has outstanding low temperature performance, down to -57°C (-70°F). The material operates up to a maximum temperature of 218°C (424°F). With its softer durometer, OmniFlex material is an excellent choice for low friction hydraulic seals and standard o-rings, but special shapes can easily be manufactured to typical dimensional tolerances. To get more specifications, physical property values, and chemical resistance ratings on our complete line of OmniFlex™ proprietary materials, contact Saint-Gobain Performance Plastics. Typical Applications Industrial Chemical Plants and Processing Hydraulic Systems Swivels and Booms Downhole Applications Aerospace Manifold Gaskets Landing Gear Systems Braking Systems Flight Controls Electronics / Semiconductor Robotic Equipment CVD / DVD Chamber Precision Pumps Seals for Wet and Dry Wafer Fabrication Life Science Advanced Analytic Equipment Solenoid Valves Surgical Instrumentation Medical Devices

OmniFlex™ is a new, proprietary material developed by Saint-Gobain Performance Plastics. It is a fluoroelastomer material with the performance equivalent of perfluoroelastomer materials in chemical resistance and inertness, yet with softer durometer and improved compression-set. OmniFlex™ material has outstanding low temperature performance, down to -57°C (-70°F). The material operates up to a maximum temperature of 218°C (424°F).

With its softer durometer, OmniFlex material is an excellent choice for low friction hydraulic seals and standard o-rings, but special shapes can easily be manufactured to typical dimensional tolerances. To get more specifications, physical property values, and chemical resistance ratings on our complete line of OmniFlex™ proprietary materials, contact Saint-Gobain Performance Plastics.

Typical Applications

Industrial
  • Chemical Plants and Processing
  • Hydraulic Systems
  • Swivels and Booms
  • Downhole Applications
Aerospace
  • Manifold Gaskets
  • Landing Gear Systems
  • Braking Systems
  • Flight Controls
Electronics / Semiconductor
  • Robotic Equipment
  • CVD / DVD Chamber
  • Precision Pumps
  • Seals for Wet and Dry Wafer Fabrication
Life Science
  • Advanced Analytic Equipment
  • Solenoid Valves
  • Surgical Instrumentation
  • Medical Devices
Supplier's Site

Technical Specifications

  EQYO
Product Category O-rings
Product Number Type 13
Product Name OmniFlex™ Fluoroelastomer O-Rings
O-ring Hardness (Durometer) 50 durometer (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and X-Ray Detectable Elastomer O-Rings - Detectaseal<sup>®</sup> - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature); Custom
Cross-section 0.0300 to 0.4700 inch (0.7620 to 11.94 mm)
Outside Diameter (OD) 0.0600 to 96 inch (1.52 to 2438 mm)
View Details
O-Rings, PTFE -  - Arizona Sealing Devices, Inc.
Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.4890 inch (12.42 mm)
Outside Diameter (OD) 0.6250 inch (15.87 mm)
View Details
ptfe o ring seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details