Saint-Gobain Hose Pipe & Flexible Tubes TFECJC4050

Description
VERSILON PTFE TUBING 8 I.D 10 O.D, 50 m
Request a Quote
Description
VERSILON PTFE TUBING 8 I.D 10 O.D, 50 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1581935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1581935
Hose Pipe & Flexible Tubes 1581935
VERSILON PTFE TUBING 8 I.D 10 O.D, 50 m

VERSILON PTFE TUBING 8 I.D 10 O.D, 50 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1581935
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 55 psi (38.79 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102244 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 2756 psi (1939 m H2O)
View Details
Hose, Lift Bag 16' 150 Psi Red W/Shutoff & Relief Valve - 162-2038-50163 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
EN 853 1SN-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SN1602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.016 inch (25.8 mm)
O.D. 1.390 inch (35.3 mm)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details