Ningbo TIP Fluid Technology Co., Ltd. EN 853 1SN-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose 1SN1602

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EN 853 1SN-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SN1602 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
EN 853 1SN-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose
1SN1602
EN 853 1SN-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose 1SN1602
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number 1SN1602
Product Name EN 853 1SN-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 1.016 inch (25.8 mm)
O.D. 1.390 inch (35.3 mm)
Weight 0.7 lbs/ft (1.0000 g/mm)
Minimum Bend Radius 12 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R17-06 Single Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R170601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.382 inch (9.7 mm)
O.D. 0.610 inch (15.5 mm)
View Details
SAEJ517 100R19-06 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R190602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.394 inch (10 mm)
O.D. 0.669 inch (17 mm)
View Details
SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R134001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.480 inch (63 mm)
O.D. 3.504 inch (89 mm)
View Details
SAE J517 100R15-16 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R151601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.012 inch (25.7 mm)
O.D. 1.461 inch (37.1 mm)
View Details