Saint-Gobain Hose Pipe & Flexible Tubes TFEC4C4050-F

Description
VERSILON PTFE-F TUBING 10 I.D 12 OD,50 m
Request a Quote
Description
VERSILON PTFE-F TUBING 10 I.D 12 OD,50 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1581944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1581944
Hose Pipe & Flexible Tubes 1581944
VERSILON PTFE-F TUBING 10 I.D 12 OD,50 m

VERSILON PTFE-F TUBING 10 I.D 12 OD,50 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1581944
Product Name Hose Pipe & Flexible Tubes
I.D. 0.394 inch (10 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 49 psi (34.71 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1001154 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.299 inch (32.99 mm)
View Details
Hose Inflation Supply Yellow 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.305 - 5611100572305 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1258569 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.299 inch (33 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details