Saint-Gobain Innovative Materials Flexicords Spinel

Description
Thermal Spray Flexicords are an alternative to produce metallic and ceramic coatings using a universal flame spray gun. Our Thermal Spray Flexicords are tailored to fit to specific requirements such as: low porosity (down to 3%), high density, low or high roughness, nano sized materials, etc. Versus plasma sprayed coatings, Flexicords offer an excellent performance when coatings are subjected to thermal cycles at high temperatures and they allow to achieve higher coating thickness. The Flexicords are ceramic or metallic wires that are sprayed with a customized flame spray unit (TOP JET or MASTER JET). Our customers produce coatings that have specific advantages: Controlled surface roughness for paper application with futher polymer impregnation Very dense, low porosity coatings, low roughness with our range of Alumina-Titania, HardKarb Co12 (WC 12Co) coatings Higher coating thickness of 2 to 3 mm achieved without extra processes. Higher thickness coating providing longer life. Higher working temperature, that cannot be reached with plasma sprayed coatings. Capability to coat on complicated shapes and huge parts. Less deterioration of the crystalline structure or stochiometry of the sprayed materials (capability to produce Nano structured Flexicords).
Description
Thermal Spray Flexicords are an alternative to produce metallic and ceramic coatings using a universal flame spray gun. Our Thermal Spray Flexicords are tailored to fit to specific requirements such as: low porosity (down to 3%), high density, low or high roughness, nano sized materials, etc. Versus plasma sprayed coatings, Flexicords offer an excellent performance when coatings are subjected to thermal cycles at high temperatures and they allow to achieve higher coating thickness. The Flexicords are ceramic or metallic wires that are sprayed with a customized flame spray unit (TOP JET or MASTER JET). Our customers produce coatings that have specific advantages: Controlled surface roughness for paper application with futher polymer impregnation Very dense, low porosity coatings, low roughness with our range of Alumina-Titania, HardKarb Co12 (WC 12Co) coatings Higher coating thickness of 2 to 3 mm achieved without extra processes. Higher thickness coating providing longer life. Higher working temperature, that cannot be reached with plasma sprayed coatings. Capability to coat on complicated shapes and huge parts. Less deterioration of the crystalline structure or stochiometry of the sprayed materials (capability to produce Nano structured Flexicords).

Suppliers

Company
Product
Description
Supplier Links
Flexicords Spinel
Thermal Spray Flexicords are an alternative to produce metallic and ceramic coatings using a universal flame spray gun. Our Thermal Spray Flexicords are tailored to fit to specific requirements such as: low porosity (down to 3%), high density, low or high roughness, nano sized materials, etc. Versus plasma sprayed coatings, Flexicords offer an excellent performance when coatings are subjected to thermal cycles at high temperatures and they allow to achieve higher coating thickness. The Flexicords are ceramic or metallic wires that are sprayed with a customized flame spray unit (TOP JET or MASTER JET). Our customers produce coatings that have specific advantages: Controlled surface roughness for paper application with futher polymer impregnation Very dense, low porosity coatings, low roughness with our range of Alumina-Titania, HardKarb Co12 (WC 12Co) coatings Higher coating thickness of 2 to 3 mm achieved without extra processes. Higher thickness coating providing longer life. Higher working temperature, that cannot be reached with plasma sprayed coatings. Capability to coat on complicated shapes and huge parts. Less deterioration of the crystalline structure or stochiometry of the sprayed materials (capability to produce Nano structured Flexicords).

Thermal Spray Flexicords are an alternative to produce metallic and ceramic coatings using a universal flame spray gun.
Our Thermal Spray Flexicords are tailored to fit to specific requirements such as: low porosity (down to 3%), high density, low or high roughness, nano sized materials, etc.
Versus plasma sprayed coatings, Flexicords offer an excellent performance when coatings are subjected to thermal cycles at high temperatures and they allow to achieve higher coating thickness.
The Flexicords are ceramic or metallic wires that are sprayed with a customized flame spray unit (TOP JET or MASTER JET).
Our customers produce coatings that have specific advantages:

  • Controlled surface roughness for paper application with futher polymer impregnation
  • Very dense, low porosity coatings, low roughness with our range of Alumina-Titania, HardKarb Co12 (WC 12Co) coatings
  • Higher coating thickness of 2 to 3 mm achieved without extra processes.
  • Higher thickness coating providing longer life.
  • Higher working temperature, that cannot be reached with plasma sprayed coatings.
  • Capability to coat on complicated shapes and huge parts.
  • Less deterioration of the crystalline structure or stochiometry of the sprayed materials (capability to produce Nano structured Flexicords).
Supplier's Site

Technical Specifications

  Saint-Gobain Innovative Materials
Product Category Thermal Spray Coatings
Product Number Spinel
Product Name Flexicords
Spray Technology Wire Flame Spray
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide - #184 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Powder Flame Spray
Particle Size 5 to 30 µm (0.1969 to 1.18 mil)
Material Type Ceramic; Alumina
View Details
Chromium Oxide Thermal Spray Powder - #2020, #2525 & 2026HE - Saint-Gobain Coating Solutions
Specs
Spray Technology Powder Flame Spray
Material Type Ceramic; Chromium Oxide
View Details
Excalibur® Fluoropolymer Coating System -  - Whitford Corporation
Specs
Spray Technology Conventional Air Spray, High Volume Low Pressure, Electrostatic, Tumble Spray
Material Type Ferrous / Iron Based; Stainless
View Details
Flexicords - RocDur CO 12 - Saint-Gobain Innovative Materials
Saint-Gobain Innovative Materials
Specs
Spray Technology Wire Flame Spray
Rod / Wire Diameter 4.75 mm (0.1870 inch)
Material Type MetalCarbide; Self-fluxing; NiCrBSI
View Details