Saint-Gobain Surface Conditioning Group Warren Resin Bond Micron R-Ni56%

Description
Resin bond micron diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown characteristics of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action. Features: Resin bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.
Description
Resin bond micron diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown characteristics of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action. Features: Resin bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.

Suppliers

Company
Product
Description
Supplier Links
Warren Resin Bond Micron - R-Ni56% - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Warren Resin Bond Micron
R-Ni56%
Warren Resin Bond Micron R-Ni56%
Resin bond micron diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown characteristics of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action. Features: Resin bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.

Resin bond micron diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown characteristics of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action.

Features:

Resin bond micron diamond is typically 40µm and smaller in particle size and is available in standard electroless nickel (Ni) and copper (Cu) coatings.

Supplier's Site
ABC Resin Bond Mesh - R-Ni56% - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
ABC Resin Bond Mesh
R-Ni56%
ABC Resin Bond Mesh R-Ni56%
Resin bond diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses. The friability or breakdown of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action. Features: Resin bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Resin bond diamond is a synthetic material with a friable crystal structure intended for use in vitrified and resin bond systems. Crystals are irregular, elongated, rough edged and are suitable for grinding tungsten carbide, ceramics and glasses.

The friability or breakdown of the diamond is a function of its polycrystalline structure and metallic inclusions within the grains. During grinding, grains are microfractured and new edges formed enabling an efficient, free cutting action.

Features:

Resin bond mesh diamond is typically 40µm and larger in particle size and is available in standard electroless nickel (Ni) coatings of 30% and 56% by weight, and a copper (Cu) coating of 50% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives Ceramic Media and Abrasives
Product Number R-Ni56% R-Ni56%
Product Name Warren Resin Bond Micron ABC Resin Bond Mesh
Type / Shape Abrasive Grain / Grit Abrasive Grain / Grit
Material Diamond Diamond
Applications Grinding / Ball Milling; Grinding Wheels; Coated Abrasives Grinding / Ball Milling; Grinding Wheels; Coated Abrasives
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Tumbler Media -  - C & M Topline
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
Material Porcelain
Applications Finishing and Deburring
View Details
Cubic Boron Nitride Powder - cBNP - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material CBN
Applications High Temperature
View Details
Grinding Ball Sintered Corundum 50 mm Dia. -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Material Sintered Corundum
Applications Grinding / Ball Milling
View Details
Aluminum Oxide Powder - AccuBRADE 27 - AIRBRASIVE
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Aluminum Oxide
Applications Blasting; Cleaning / Surface Prep
View Details