Saint-Gobain Surface Conditioning Group ABC Cubic Boron Nitride Mesh CBN-V

Description
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.
Description
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Suppliers

Company
Product
Description
Supplier Links
ABC Cubic Boron Nitride Mesh - CBN-V - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
ABC Cubic Boron Nitride Mesh
CBN-V
ABC Cubic Boron Nitride Mesh CBN-V
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys.

CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys.

Features:

Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number CBN-V
Product Name ABC Cubic Boron Nitride Mesh
Type / Shape Abrasive Grain / Grit; Crushed Grit
Unlock Full Specs
to access all available technical data

Similar Products

Warren Metal Bond Micron - MB Cu50% - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding Wheels
View Details
Grinding Ball Zirconium Oxide 50 mm Dia. -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Material Zirconium Oxide
Applications Grinding / Ball Milling
View Details
Mini and Micro Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical)
Material Aluminum Oxide
Applications Grinding / Ball Milling; Paint Mixing and Manufacturing, Pigment Manufacturing, Wear-resistant Epoxy Resins
View Details