Saint-Gobain Performance Plastics - Bearings and Tolerance Rings PTFE Sliding Bearings NORGLIDE® PRO100E-5

Description
NORGLIDE® PRO is a steel material with a polygon-structured bronze layer on one side.  Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape.  This combination of materials provides much higher load-carrying capabilities. The material is easy to size and can be adapted to any clearance required for the specific application.  The whole range of NORGLIDE® PRO  thicknesses can be designed with a press fit in the housing.  Several methods are available to protect the metal backing from corrosion. AvailabilityPTFE compounds are available with carbon or EKONOL®. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.
Description
NORGLIDE® PRO is a steel material with a polygon-structured bronze layer on one side.  Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape.  This combination of materials provides much higher load-carrying capabilities. The material is easy to size and can be adapted to any clearance required for the specific application.  The whole range of NORGLIDE® PRO  thicknesses can be designed with a press fit in the housing.  Several methods are available to protect the metal backing from corrosion. AvailabilityPTFE compounds are available with carbon or EKONOL®. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.

Suppliers

Company
Product
Description
Supplier Links
PTFE Sliding Bearings NORGLIDE® PRO100E-5
NORGLIDE® PRO is a steel material with a polygon-structured bronze layer on one side.  Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape.  This combination of materials provides much higher load-carrying capabilities. The material is easy to size and can be adapted to any clearance required for the specific application.  The whole range of NORGLIDE® PRO  thicknesses can be designed with a press fit in the housing.  Several methods are available to protect the metal backing from corrosion. AvailabilityPTFE compounds are available with carbon or EKONOL®. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.

NORGLIDE® PRO is a steel material with a polygon-structured bronze layer on one side.  Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape.  This combination of materials provides much higher load-carrying capabilities.
The material is easy to size and can be adapted to any clearance required for the specific application.  The whole range of NORGLIDE® PRO  thicknesses can be designed with a press fit in the housing.  Several methods are available to protect the metal backing from corrosion.
AvailabilityPTFE compounds are available with carbon or EKONOL®. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Product Category Plain Bearings and Sleeve Bearings
Product Number NORGLIDE® PRO100E-5
Product Name PTFE Sliding Bearings
Bushing Type Sleeve (optional feature); Flanged (optional feature)
Design Units Metric
Flange Thickness 0.039 inch (1.00 mm)
Bearing Surface Plastic; (Lined Bearing Surface)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings - B-1 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1400 inch (3.56 mm)
View Details
IRR: Inner Ring Races - IRR-8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 8.0000 inch (203.20 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details