NORGLIDE® is a composite material of NORGLIDE® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE® MP, especially its sizing capability.
The bearings can be designed without play. Bearings of 1 mm wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion.
AvailabilityThe standard PTFE compound contains glass fibers and graphite. Special PTFE compounds are available on request. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The steel shell and mesh can be offered in stainless steel for chemically-harsh environments.
| Saint-Gobain Performance Plastics - Bearings and Tolerance Rings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | NORGLIDE® M100GC-2 |
| Product Name | PTFE Sliding Bearings |
| Bushing Type | Sleeve (optional feature); Flanged (optional feature) |
| Design Units | Metric |
| Flange Thickness | 0.039 inch (1.00 mm) |
| Bearing Surface | Graphite / Metal Alloy; Glass; (Lined Bearing Surface) |