Saint-Gobain Performance Ceramics & Refractories Silicon Carbide Heat Exchanger Insert HeatCor™

Description
Make heating ultimately efficient...with a Heart of HeatCor™ Our new patented heat exchange insert is made from silcon carbide for high temperature operation and delivers strong thermal shockresistance. It offers 3x the rate of heat transfer vs shell & tube heat exchangers. Inlets and outlets can also be designed to minimize pressure drop. It fits in a variety of tube sizes for application in many heat driven processes - furnaces, fryers and grills, boilers, and more. Twist Channel Thin but uniform wall construction with a tight twist rate means excellent wall conduction in a compact size & lightweight form. How It Works The HeatCor™ combines an advanced patent-pending silicon carbide heat exchanging insert (HEI) with an integral burner to provide Efficiencies of 85% in a typical application. Features Thin Wall Silicon Carbide for high temperature operation Fully integrated burner and recuperator which provides a turn key solution Helical Channels increase surface area to maximize preheated combustion air temperatures Ideal for applications in Steel & Aluminum processing furnaces to reduce fuel consumption Customized mounting for fast effective installs with minimal furnace re-work for a low cost, with minimal hassle to install. No special control systems required which makes HeatCor a one-to-one replacement for standard burner-recuperator systems.
Datasheet
Description
Make heating ultimately efficient...with a Heart of HeatCor™ Our new patented heat exchange insert is made from silcon carbide for high temperature operation and delivers strong thermal shockresistance. It offers 3x the rate of heat transfer vs shell & tube heat exchangers. Inlets and outlets can also be designed to minimize pressure drop. It fits in a variety of tube sizes for application in many heat driven processes - furnaces, fryers and grills, boilers, and more. Twist Channel Thin but uniform wall construction with a tight twist rate means excellent wall conduction in a compact size & lightweight form. How It Works The HeatCor™ combines an advanced patent-pending silicon carbide heat exchanging insert (HEI) with an integral burner to provide Efficiencies of 85% in a typical application. Features Thin Wall Silicon Carbide for high temperature operation Fully integrated burner and recuperator which provides a turn key solution Helical Channels increase surface area to maximize preheated combustion air temperatures Ideal for applications in Steel & Aluminum processing furnaces to reduce fuel consumption Customized mounting for fast effective installs with minimal furnace re-work for a low cost, with minimal hassle to install. No special control systems required which makes HeatCor a one-to-one replacement for standard burner-recuperator systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Heat Exchanger Insert - HeatCor™ - Saint-Gobain Performance Ceramics & Refractories
Worcester, MA, United States
Silicon Carbide Heat Exchanger Insert
HeatCor™
Silicon Carbide Heat Exchanger Insert HeatCor™
Make heating ultimately efficient...with a Heart of HeatCor™ Our new patented heat exchange insert is made from silcon carbide for high temperature operation and delivers strong thermal shockresistance. It offers 3x the rate of heat transfer vs shell & tube heat exchangers. Inlets and outlets can also be designed to minimize pressure drop. It fits in a variety of tube sizes for application in many heat driven processes - furnaces, fryers and grills, boilers, and more. Twist Channel Thin but uniform wall construction with a tight twist rate means excellent wall conduction in a compact size & lightweight form. How It Works The HeatCor™ combines an advanced patent-pending silicon carbide heat exchanging insert (HEI) with an integral burner to provide Efficiencies of 85% in a typical application. Features Thin Wall Silicon Carbide for high temperature operation Fully integrated burner and recuperator which provides a turn key solution Helical Channels increase surface area to maximize preheated combustion air temperatures Ideal for applications in Steel & Aluminum processing furnaces to reduce fuel consumption Customized mounting for fast effective installs with minimal furnace re-work for a low cost, with minimal hassle to install. No special control systems required which makes HeatCor a one-to-one replacement for standard burner-recuperator systems.

Make heating ultimately efficient...with a Heart of HeatCor™

Our new patented heat exchange insert is made from silcon carbide for high temperature operation and delivers strong thermal shockresistance. It offers 3x the rate of heat transfer
vs shell & tube heat exchangers. Inlets and outlets can also be designed to minimize pressure drop. It fits in a variety of tube sizes for application in many heat driven processes - furnaces, fryers and grills, boilers, and more.

Twist Channel

Thin but uniform wall construction with a tight twist rate means excellent wall conduction in a compact size & lightweight form.

How It Works

The HeatCor™ combines an advanced patent-pending silicon carbide heat exchanging insert (HEI) with an integral burner to provide Efficiencies of 85% in a typical application.

Features

  • Thin Wall Silicon Carbide for high temperature operation
  • Fully integrated burner and recuperator which provides a turn key solution
  • Helical Channels increase surface area to maximize preheated combustion air temperatures
  • Ideal for applications in Steel & Aluminum processing furnaces to reduce fuel consumption
  • Customized mounting for fast effective installs with minimal furnace re-work for a low cost, with minimal hassle to install.
  • No special control systems required which makes HeatCor a one-to-one replacement for standard burner-recuperator systems.
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Performance Ceramics & Refractories
Product Category Heat Exchangers
Product Number HeatCor™
Product Name Silicon Carbide Heat Exchanger Insert
Application / Industry Foundry Furnaces
Technology ShellTube
Type Spiral
Temperature Range 2450 F (1343 C)
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Tower Equipment -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing
Working Pressure -15 to 44 psi (-10.21 to 30.62 m H2O)
Temperature Range -76 to 392 F (-60 to 200 C)
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details