Saint-Gobain Coating Solutions Thermal Spray Flexicord HardKarb 12 Co

Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Produces hard, dense coatings Excellent resistance to abrasion, erosion, fretting & sliding wear Maximum temperature: 500°C (932°F) Not suitable for severe corrosive or oxidizing environments Ideal coating for paper rolls, wire drawing equipment, fan & compressor blades, pump seals & housings Protects against coal dust, non-corrosive slurry & sand
Datasheet
Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Produces hard, dense coatings Excellent resistance to abrasion, erosion, fretting & sliding wear Maximum temperature: 500°C (932°F) Not suitable for severe corrosive or oxidizing environments Ideal coating for paper rolls, wire drawing equipment, fan & compressor blades, pump seals & housings Protects against coal dust, non-corrosive slurry & sand
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord - HardKarb 12 Co - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord
HardKarb 12 Co
Thermal Spray Flexicord HardKarb 12 Co
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Produces hard, dense coatings Excellent resistance to abrasion, erosion, fretting & sliding wear Maximum temperature: 500°C (932°F) Not suitable for severe corrosive or oxidizing environments Ideal coating for paper rolls, wire drawing equipment, fan & compressor blades, pump seals & housings Protects against coal dust, non-corrosive slurry & sand

Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products.

Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties.

Features & Benefits

  • Produces hard, dense coatings
  • Excellent resistance to abrasion, erosion, fretting & sliding wear
  • Maximum temperature: 500°C (932°F)
  • Not suitable for severe corrosive or oxidizing environments
  • Ideal coating for paper rolls, wire drawing equipment, fan & compressor blades, pump seals & housings
  • Protects against coal dust, non-corrosive slurry & sand
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number HardKarb 12 Co
Product Name Thermal Spray Flexicord
Material Type Carbide Material; Tungsten Carbide
Composition 88 % WC, 12 % Co
Applications Abrasion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details