Shenzhen Great Precision Ceramic CO., LTD. AlN ceramic substrate 2

Description
Aluminum nitride AlN If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO) in the semiconductor industry because it is not hazardous to health during processing. Aluminum nitride can be stabilized up to 2200 ℃. The strength at room temperature is high, and the strength decreases slowly with the increase of temperature. It has good thermal conductivity and small coefficient of thermal expansion, so it is a good thermal shock resistant material. It is an ideal crucible material for melting and casting pure iron, aluminum or aluminum alloy. Aluminum nitride is also an electrical insulator with good dielectric properties. It is also promising to be used as electrical components. Feature The thermal conductivity is high (more than 150W / m · K), close to BeO and SiC, more than 5 times of that of Al2O3; The thermal expansion coefficient (4.5 × 10-6 ℃) matches that of Si (3.5-4 × 10-6 ℃) and GaAs (6 × 10-6 ℃); Various electrical properties (dielectric constant, dielectric loss, bulk resistivity, dielectric strength) are excellent; The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure; non-toxic; It can be made by tape casting. It is a promising substrate and packaging material for high power integrated circuits. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized The surface of AlN substrate can be polished; Laser processing can be selected according to the demand; For further details of the structure, please contact us. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote
Description
Aluminum nitride AlN If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO) in the semiconductor industry because it is not hazardous to health during processing. Aluminum nitride can be stabilized up to 2200 ℃. The strength at room temperature is high, and the strength decreases slowly with the increase of temperature. It has good thermal conductivity and small coefficient of thermal expansion, so it is a good thermal shock resistant material. It is an ideal crucible material for melting and casting pure iron, aluminum or aluminum alloy. Aluminum nitride is also an electrical insulator with good dielectric properties. It is also promising to be used as electrical components. Feature The thermal conductivity is high (more than 150W / m · K), close to BeO and SiC, more than 5 times of that of Al2O3; The thermal expansion coefficient (4.5 × 10-6 ℃) matches that of Si (3.5-4 × 10-6 ℃) and GaAs (6 × 10-6 ℃); Various electrical properties (dielectric constant, dielectric loss, bulk resistivity, dielectric strength) are excellent; The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure; non-toxic; It can be made by tape casting. It is a promising substrate and packaging material for high power integrated circuits. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized The surface of AlN substrate can be polished; Laser processing can be selected according to the demand; For further details of the structure, please contact us. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AlN ceramic substrate 2 -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
AlN ceramic substrate 2
AlN ceramic substrate 2
Aluminum nitride AlN If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO) in the semiconductor industry because it is not hazardous to health during processing. Aluminum nitride can be stabilized up to 2200 ℃. The strength at room temperature is high, and the strength decreases slowly with the increase of temperature. It has good thermal conductivity and small coefficient of thermal expansion, so it is a good thermal shock resistant material. It is an ideal crucible material for melting and casting pure iron, aluminum or aluminum alloy. Aluminum nitride is also an electrical insulator with good dielectric properties. It is also promising to be used as electrical components. Feature The thermal conductivity is high (more than 150W / m · K), close to BeO and SiC, more than 5 times of that of Al2O3; The thermal expansion coefficient (4.5 × 10-6 ℃) matches that of Si (3.5-4 × 10-6 ℃) and GaAs (6 × 10-6 ℃); Various electrical properties (dielectric constant, dielectric loss, bulk resistivity, dielectric strength) are excellent; The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure; non-toxic; It can be made by tape casting. It is a promising substrate and packaging material for high power integrated circuits. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized The surface of AlN substrate can be polished; Laser processing can be selected according to the demand; For further details of the structure, please contact us. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping

Aluminum nitride
AlN


If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO) in the semiconductor industry because it is not hazardous to health during processing.


Aluminum nitride can be stabilized up to 2200 ℃. The strength at room temperature is high, and the strength decreases slowly with the increase of temperature. It has good thermal conductivity and small coefficient of thermal expansion, so it is a good thermal shock resistant material. It is an ideal crucible material for melting and casting pure iron, aluminum or aluminum alloy. Aluminum nitride is also an electrical insulator with good dielectric properties. It is also promising to be used as electrical components.


Feature


The thermal conductivity is high (more than 150W / m · K), close to BeO and SiC, more than 5 times of that of Al2O3;
The thermal expansion coefficient (4.5 × 10-6 ℃) matches that of Si (3.5-4 × 10-6 ℃) and GaAs (6 × 10-6 ℃);
Various electrical properties (dielectric constant, dielectric loss, bulk resistivity, dielectric strength) are excellent;
The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure;
non-toxic;
It can be made by tape casting. It is a promising substrate and packaging material for high power integrated circuits.


Structure


Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve:

  • Shape and size can be customized
  • The surface of AlN substrate can be polished;
  • Laser processing can be selected according to the demand;
  • For further details of the structure, please contact us.

All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications.


Why Choose Us


Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers.


Contact us to find out what we can do for you.


  • We can reply to your inquiry within 24 hours (except on Saturdays and Sundays);
  • We can provide customized product service for you;
  • We can accept the customized service of 1 product.

Packing and Shipping

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Specialty Ceramics
Product Name AlN ceramic substrate 2
Specialty Ceramic Type Aluminum Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Nitride (ALN) Ceramic Substrate laser Cutting -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Silicon Nitride Ceramic Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Silicon nitride ceramic bearing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
AlN ceramic substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details