Saint-Gobain Tape Solutions Adhesive Tapes, Film, Polyester h-old P.47

Description
h-old P.47 is a 75 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive are required. Good adhesion on LSE materials. Applications: Powder coating Composites industry Splicing of siliconized substrates
Datasheet
Description
h-old P.47 is a 75 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive are required. Good adhesion on LSE materials. Applications: Powder coating Composites industry Splicing of siliconized substrates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Film, Polyester - h-old P.47 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Film, Polyester
h-old P.47
Adhesive Tapes, Film, Polyester h-old P.47
h-old P.47 is a 75 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive are required. Good adhesion on LSE materials. Applications: Powder coating Composites industry Splicing of siliconized substrates

h-old P.47 is a 75 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive are required. Good adhesion on LSE materials.

Applications:

  • Powder coating
  • Composites industry
  • Splicing of siliconized substrates
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old P.47
Product Name Adhesive Tapes, Film, Polyester
Type Adhesive Tape; Industrial Tape
Color Clear
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Tape - A104828-ND - DigiKey
TE Connectivity
View Details
4 suppliers
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
3M 234 GP Masking Tape - 234 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.2500 to 4 inches (6.35 to 102 mm)
View Details