Saint-Gobain Tape Solutions Adhesive Tapes, Film, Polyester h-old 5676

Description
h-old 5676 is a 50 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive are required. Applications: Powder coating industry Composites industry Splicing of siliconized substrates
Datasheet
Description
h-old 5676 is a 50 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive are required. Applications: Powder coating industry Composites industry Splicing of siliconized substrates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Film, Polyester - h-old 5676 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Film, Polyester
h-old 5676
Adhesive Tapes, Film, Polyester h-old 5676
h-old 5676 is a 50 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive are required. Applications: Powder coating industry Composites industry Splicing of siliconized substrates

h-old 5676 is a 50 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive are required.

Applications:

  • Powder coating industry
  • Composites industry
  • Splicing of siliconized substrates
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number h-old 5676
Product Name Adhesive Tapes, Film, Polyester
Type Adhesive Tape; Industrial Tape
Color Green
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Adhesive Pressure Sensitive
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
5 mil High Performance Acrylic Transfer Adhesive - 1905 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details