Saint-Gobain Coating Solutions Rope Hardfacing Flexible Cord Grade HR2 Tuf-Cote®

Description
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance
Description
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance

Suppliers

Company
Product
Description
Supplier Links
Rope Hardfacing Flexible Cord - Grade HR2 Tuf-Cote® - Saint-Gobain Coating Solutions
Worcester, MA, USA
Rope Hardfacing Flexible Cord
Grade HR2 Tuf-Cote®
Rope Hardfacing Flexible Cord Grade HR2 Tuf-Cote®
When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment. Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications. Easy Application for a Tough, Economical Hardfacing Solution Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment. Technically Superior Chemistry for Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application. Features & Benefits Very good abrasion resistance Good erosion resistance Moderate shock resistance

When the Going Gets Tough: Tuf-Cote® Rope Hardfacing Solutions

When your application calls for a tough coating to protect against extreme process conditions, Saint-Gobain’s Tuf-Cote® ropes provide the ideal brazed hardfacing solution to increase service life & performance of your parts & equipment.

Tuf-Cote® rope is a brazed hardfacing material that creates tough wear-resistant coatings designed to increase the life of industrial components by 3 to 10 times. These ropes impart coatings that are extremely resistant to abrasion, erosion, corrosion & oxidation at both ambient & high temperatures, making them the ideal hardfacing material for oil & gas, power generation, drilling, mining, waste treatment, steel production & other demanding applications.

Easy Application for a Tough, Economical Hardfacing Solution

Tuf-Cote® ropes require minimal capital investment to apply: Overlays are brazed onto parts using an acetylene-oxygen torch, which can be done in shop or on site. In addition to saving money in the application process, Tuf-Cote® ropes deliver extremely tough, wear-resistant overlays that significantly extend the life of parts & equipment.

Technically Superior Chemistry for Maximum Toughness

Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten carbide particles sizes up to 1.6 mm (1/16 inch), Tuf-Cote® ropes can deliver the optimal hardfacing solution for your application.

Features & Benefits

  • Very good abrasion resistance
  • Good erosion resistance
  • Moderate shock resistance
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Coatings
Product Number Grade HR2 Tuf-Cote®
Product Name Rope Hardfacing Flexible Cord
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Fluon® Melt Processable Compounds - PFA P62X - AGC Chemicals Americas, Inc.
Specs
Type Coating; Powder Coating
Chemistry Fluoropolymers
Form Pellets
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
PEEK Polymer Coatings - VICOTE® F808/ F809/ F810 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details