CertainTeed Corporation Solid Core, Wood Plastic Composite Decking EverNew® PT Deck

Description
EverNew PT Decking's solid-core, wood plastic composite is designed for strength, durability, and rigidity. The inorganic, patent-pending PermaTech technology by Fiberon® provides a resistant surface material and superior stain, fade and mold resistance. Tested to withstand the unexpected, nothing defies the elements quite like EverNew PT Decking with PermaTech innovation. EverNew® PT Decking's solid core, wood plastic composite is designed for strength, durability, and rigidity. Innovative, inorganic PermaTech™ surface encapsulates the wood plastic composite core, providing superior stain, fade and scratch resistance Easy to clean - Ultra-low maintenance Reversible boards with four distinct, complementary grain patterns Rich, deep color palette that includes solid colors with natural looking, wood grain embossed patters as well as tropical colors with exotic, hardwood tones and grain patterns Colors: Castle Gray, Ipe, Rosewood, Tudor Brown Resistant to termites, splinters and decay
Datasheet
Description
EverNew PT Decking's solid-core, wood plastic composite is designed for strength, durability, and rigidity. The inorganic, patent-pending PermaTech technology by Fiberon® provides a resistant surface material and superior stain, fade and mold resistance. Tested to withstand the unexpected, nothing defies the elements quite like EverNew PT Decking with PermaTech innovation. EverNew® PT Decking's solid core, wood plastic composite is designed for strength, durability, and rigidity. Innovative, inorganic PermaTech™ surface encapsulates the wood plastic composite core, providing superior stain, fade and scratch resistance Easy to clean - Ultra-low maintenance Reversible boards with four distinct, complementary grain patterns Rich, deep color palette that includes solid colors with natural looking, wood grain embossed patters as well as tropical colors with exotic, hardwood tones and grain patterns Colors: Castle Gray, Ipe, Rosewood, Tudor Brown Resistant to termites, splinters and decay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Core, Wood Plastic Composite Decking - EverNew® PT Deck - CertainTeed Corporation
Valley Forge, PA, USA
Solid Core, Wood Plastic Composite Decking
EverNew® PT Deck
Solid Core, Wood Plastic Composite Decking EverNew® PT Deck
EverNew PT Decking's solid-core, wood plastic composite is designed for strength, durability, and rigidity. The inorganic, patent-pending PermaTech technology by Fiberon® provides a resistant surface material and superior stain, fade and mold resistance. Tested to withstand the unexpected, nothing defies the elements quite like EverNew PT Decking with PermaTech innovation. EverNew® PT Decking's solid core, wood plastic composite is designed for strength, durability, and rigidity. Innovative, inorganic PermaTech™ surface encapsulates the wood plastic composite core, providing superior stain, fade and scratch resistance Easy to clean - Ultra-low maintenance Reversible boards with four distinct, complementary grain patterns Rich, deep color palette that includes solid colors with natural looking, wood grain embossed patters as well as tropical colors with exotic, hardwood tones and grain patterns Colors: Castle Gray, Ipe, Rosewood, Tudor Brown Resistant to termites, splinters and decay

EverNew PT Decking's solid-core, wood plastic composite is designed for strength, durability, and rigidity. The inorganic, patent-pending PermaTech technology by Fiberon® provides a resistant surface material and superior stain, fade and mold resistance. Tested to withstand the unexpected, nothing defies the elements quite like EverNew PT Decking with PermaTech innovation.
EverNew® PT Decking's solid core, wood plastic composite is designed for strength, durability, and rigidity.

  • Innovative, inorganic PermaTech™ surface encapsulates the wood plastic composite core, providing superior stain, fade and scratch resistance
  • Easy to clean - Ultra-low maintenance
  • Reversible boards with four distinct, complementary grain patterns
  • Rich, deep color palette that includes solid colors with natural looking, wood grain embossed patters as well as tropical colors with exotic, hardwood tones and grain patterns
  • Colors: Castle Gray, Ipe, Rosewood, Tudor Brown
  • Resistant to termites, splinters and decay
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Flooring (industrial)
Product Number EverNew® PT Deck
Product Name Solid Core, Wood Plastic Composite Decking
Application Residential
Type Composite Decking
Length 144 to 240 inch (3658 to 6096 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Accoya® Wood -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
View Details
Vinyl Flooring Product, Spacia Dry Stone Loam - SS5S4434 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Cool; Ceramic Finish
View Details
Rococo Broadloom 6510 Carpet - Luxe 1471 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details