CertainTeed Corporation PVC Decking EverNew® LT Deck

Description
EverNew® LT Cellular PVC Decking with Lumenite™ EverNew LT® Decking's unique material composition provides performance benefits that go far beyond wood, and surpass those of other composite materials. It's the perfect complement to an easy lifestyle - and a choice you'll appreciate every time you step onto your deck, and into the great outdoors. Ultra-low-maintenanc e performance superior to any PVC decking in the marketplace Unique, patent-pending Lumenite™ surface provides unequaled stain, fade and chalk resistance Non-organic surfaces are highly mold resistant Infrared heat-reflective surface is cooler underfoot Easy to clean Lightweight for easier handling and installation Class A fire rated for flame spread Available in four rich colors Installs with patent-pending Deck Pilot® tool for a fastener-free surface Lifetime Limited Performance Warranty including the industry's only 25-year Stain and Fade Warranty
Datasheet
Description
EverNew® LT Cellular PVC Decking with Lumenite™ EverNew LT® Decking's unique material composition provides performance benefits that go far beyond wood, and surpass those of other composite materials. It's the perfect complement to an easy lifestyle - and a choice you'll appreciate every time you step onto your deck, and into the great outdoors. Ultra-low-maintenanc e performance superior to any PVC decking in the marketplace Unique, patent-pending Lumenite™ surface provides unequaled stain, fade and chalk resistance Non-organic surfaces are highly mold resistant Infrared heat-reflective surface is cooler underfoot Easy to clean Lightweight for easier handling and installation Class A fire rated for flame spread Available in four rich colors Installs with patent-pending Deck Pilot® tool for a fastener-free surface Lifetime Limited Performance Warranty including the industry's only 25-year Stain and Fade Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Decking - EverNew® LT Deck - CertainTeed Corporation
Valley Forge, PA, USA
EverNew® LT Cellular PVC Decking with Lumenite™ EverNew LT® Decking's unique material composition provides performance benefits that go far beyond wood, and surpass those of other composite materials. It's the perfect complement to an easy lifestyle - and a choice you'll appreciate every time you step onto your deck, and into the great outdoors. Ultra-low-maintenanc e performance superior to any PVC decking in the marketplace Unique, patent-pending Lumenite™ surface provides unequaled stain, fade and chalk resistance Non-organic surfaces are highly mold resistant Infrared heat-reflective surface is cooler underfoot Easy to clean Lightweight for easier handling and installation Class A fire rated for flame spread Available in four rich colors Installs with patent-pending Deck Pilot® tool for a fastener-free surface Lifetime Limited Performance Warranty including the industry's only 25-year Stain and Fade Warranty

EverNew® LT Cellular PVC Decking with Lumenite™

EverNew LT® Decking's unique material composition provides performance benefits that go far beyond wood, and surpass those of other composite materials. It's the perfect complement to an easy lifestyle - and a choice you'll appreciate every time you step onto your deck, and into the great outdoors.

  • Ultra-low-maintenance performance superior to any PVC decking in the marketplace
  • Unique, patent-pending Lumenite™ surface provides unequaled stain, fade and chalk resistance
  • Non-organic surfaces are highly mold resistant
  • Infrared heat-reflective surface is cooler underfoot
  • Easy to clean
  • Lightweight for easier handling and installation
  • Class A fire rated for flame spread
  • Available in four rich colors
  • Installs with patent-pending Deck Pilot® tool for a fastener-free surface
  • Lifetime Limited Performance Warranty including the industry's only 25-year Stain and Fade Warranty
Supplier's Site Datasheet

Technical Specifications

  CertainTeed Corporation
Product Category Flooring (industrial)
Product Number EverNew® LT Deck
Product Name PVC Decking
Application Residential
Type Composite Decking
Length 144 to 240 inch (3658 to 6096 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Hardwood Decking -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
View Details
Vinyl Flooring Product, Spacia Crema Travertine - SS5S1589 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Warm; Ceramic Finish
View Details
Payday Modular 7475 Carpet - High Roller 1408 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details