Saint-Gobain Surface Conditioning Group ABC Cubic Boron Nitride Mesh CBN-B80 Ni60%

Description
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.
Description
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Suppliers

Company
Product
Description
Supplier Links
ABC Cubic Boron Nitride Mesh - CBN-B80 Ni60% - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
ABC Cubic Boron Nitride Mesh
CBN-B80 Ni60%
ABC Cubic Boron Nitride Mesh CBN-B80 Ni60%
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys.

CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys.

Features:

Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number CBN-B80 Ni60%
Product Name ABC Cubic Boron Nitride Mesh
Type / Shape Abrasive Grain / Grit; Crushed Grit
Unlock Full Specs
to access all available technical data

Similar Products

Mini and Micro Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical)
Material Aluminum Oxide
Applications Grinding / Ball Milling; Paint Mixing and Manufacturing, Pigment Manufacturing, Wear-resistant Epoxy Resins
View Details
Polishing Media -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Cerium Oxide; Alumina Powder
Grade / Size 0.3 to 3.0
View Details
Aluminum Oxide Powder - AccuBRADE 10 - AIRBRASIVE
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Aluminum Oxide
Applications Blasting; Cleaning / Surface Prep
View Details
Abrasive Blasting Media - White Aluminum Oxide - Composition Materials Co., Inc.
Specs
Type / Shape Abrasive Grain / Grit
Material Aluminum Oxide
Applications Blasting; Cleaning / Surface Prep; Finishing and Deburring
View Details