CertainTeed Corporation Solar Roofing System Apollo Tile II®

Description
Apollo Tile II Solar Roofing is the versatile solution for maximum power and flexibility in installation directly on new or existing roofs. Apollo Tile II generates power from high-efficiency monocrystalline solar cells mounted in arrays that produce 13 watts per square foot - more than double the output of some other technologies. That means significantly smaller arrays are needed to generate the same amount of power. Designed for integration with flat, concrete tile roofing products Lightweight, no need for rack mount or structural reinforcement Exceptional load capacity (250 lbs. per sq. ft.) 25-year power generation warranty UL790 Class A approved ASTM D3161 Class F UL1703 approved Apollo Tile II Solar Roofing modules feature 14 high-efficiency monocrystalline silicon solar cells for a power rating of 56 watts per module. Its slim profile provides a clean integrated look that a rack mounted system cannot match. Apollo Tile II modules have achieved a Class A file rating when installed in accordance with the installation manual.
Description
Apollo Tile II Solar Roofing is the versatile solution for maximum power and flexibility in installation directly on new or existing roofs. Apollo Tile II generates power from high-efficiency monocrystalline solar cells mounted in arrays that produce 13 watts per square foot - more than double the output of some other technologies. That means significantly smaller arrays are needed to generate the same amount of power. Designed for integration with flat, concrete tile roofing products Lightweight, no need for rack mount or structural reinforcement Exceptional load capacity (250 lbs. per sq. ft.) 25-year power generation warranty UL790 Class A approved ASTM D3161 Class F UL1703 approved Apollo Tile II Solar Roofing modules feature 14 high-efficiency monocrystalline silicon solar cells for a power rating of 56 watts per module. Its slim profile provides a clean integrated look that a rack mounted system cannot match. Apollo Tile II modules have achieved a Class A file rating when installed in accordance with the installation manual.

Suppliers

Company
Product
Description
Supplier Links
Solar Roofing System - Apollo Tile II® - CertainTeed Corporation
Valley Forge, PA, USA
Solar Roofing System
Apollo Tile II®
Solar Roofing System Apollo Tile II®
Apollo Tile II Solar Roofing is the versatile solution for maximum power and flexibility in installation directly on new or existing roofs. Apollo Tile II generates power from high-efficiency monocrystalline solar cells mounted in arrays that produce 13 watts per square foot - more than double the output of some other technologies. That means significantly smaller arrays are needed to generate the same amount of power. Designed for integration with flat, concrete tile roofing products Lightweight, no need for rack mount or structural reinforcement Exceptional load capacity (250 lbs. per sq. ft.) 25-year power generation warranty UL790 Class A approved ASTM D3161 Class F UL1703 approved Apollo Tile II Solar Roofing modules feature 14 high-efficiency monocrystalline silicon solar cells for a power rating of 56 watts per module. Its slim profile provides a clean integrated look that a rack mounted system cannot match. Apollo Tile II modules have achieved a Class A file rating when installed in accordance with the installation manual.

Apollo Tile II Solar Roofing is the versatile solution for maximum power and flexibility in installation directly on new or existing roofs. Apollo Tile II generates power from high-efficiency monocrystalline solar cells mounted in arrays that produce 13 watts per square foot - more than double the output of some other technologies. That means significantly smaller arrays are needed to generate the same amount of power.

  • Designed for integration with flat, concrete tile roofing products
  • Lightweight, no need for rack mount or structural reinforcement
  • Exceptional load capacity (250 lbs. per sq. ft.)
  • 25-year power generation warranty
  • UL790 Class A approved
  • ASTM D3161 Class F
  • UL1703 approved

Apollo Tile II Solar Roofing modules feature 14 high-efficiency monocrystalline silicon solar cells for a power rating of 56 watts per module. Its slim profile provides a clean integrated look that a rack mounted system cannot match. Apollo Tile II modules have achieved a Class A file rating when installed in accordance with the installation manual.

Supplier's Site

Technical Specifications

  CertainTeed Corporation
Product Category Photovoltaic (PV) and Solar Power Systems
Product Number Apollo Tile II®
Product Name Solar Roofing System
Output Options DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Conversion System and Storage from 33 kW to MW - SUNSYS PCS² - SOCOMEC
Specs
Output Options Three Phase
Height 4.59 ft (14 dm)
Length 2.61 ft (7.95 dm)
View Details
2000 Series GlobalSolarHybrid™ - 2075 - Gentherm Global Power Technologies
Gentherm Global Power Technologies
Specs
Mounting Permanent
Battery Capacity 600 ampere-hr
DC Power Rating (Watts) 100 watts
View Details