Q.ANTUM TECHNOLOGY
HIGH PERFORMANCE REDEFINED
Q.ANTUM combines the best features of all known cell technologies to achieve high performance levels at low costs of electricity (LCOE). Due to this innovative technology, we were able to optimise all relevant performance criteria, such as low-light performance and temperature coefficients to increase your revenue and profit. Q.ANTUM technology is a perfect base for your solar power plant.
Q.ANTUM technology supercharges ordinary crystalline solar cells and modules. Unlike expensive high-end solar modules, Q.ANTUM does not involve a complex new cell design. No special system components are required. Q.ANTUM delivers exceptional performance under real-world conditions. No PV system sees direct sunlight every minute of every day. Therefore, we designed Q.ANTUM to generate more power when the sun is rising, setting, or even behind clouds. You'll also see higher yields in the middle of hot and sunny summers, and during clear fall and winter days, when the sun is not as high in the sky. We decided to focus on all of the key determinants of performance, not just the ones that make our datasheets look good. We enhanced low-light performance, but also the output of our modules across a range of temperatures - all to bring you higher profits.
Q.ANTUM PHYSICS
MORE LIGHT. MORE PERFORMANCE. MORE ELECTRICITY.
Don't maximize, OPTIMIZE. The rear surfaces of Q.ANTUM solar cells are treated with a special nano coating that functions much like a typical household mirror. Rays of sunlight that would otherwise go to waste are reflected back through the cell to generate more electricity. Laser-fired contacts complement the nano coating to enhance the module's electrical properties, increasing its efficiency considerably.
| Hanwha Q CELLS GmbH | |
|---|---|
| Product Category | Photovoltaic (PV) and Solar Power Systems |
| Product Number | Q.MEGA |
| Product Name | Solar Power Plant |
| DC Power Rating (Watts) | 1.33E7 to 9.10E7 watts |