Saint-Gobain Hose Pipe & Flexible Tubes ALR00700

Description
Fuel Tubing, 2.03mm I.D, 3.56mm O.D, 15m
Request a Quote
Description
Fuel Tubing, 2.03mm I.D, 3.56mm O.D, 15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124714
Hose Pipe & Flexible Tubes 9124714
Fuel Tubing, 2.03mm I.D, 3.56mm O.D, 15m

Fuel Tubing, 2.03mm I.D, 3.56mm O.D, 15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124714
Product Name Hose Pipe & Flexible Tubes
I.D. 0.080 inch (2.03 mm)
O.D. 0.142 inch (3.6 mm)
Working Pressure 70 psi (49 m H2O)
Material Tygon® lp-1200
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Inflation Output Black 3/8
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details