Saint-Gobain Hose Pipe & Flexible Tubes AAB00053

Description
Flexible Tubing, 19mm I.D, 15m Length
Request a Quote
Description
Flexible Tubing, 19mm I.D, 15m Length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124776
Hose Pipe & Flexible Tubes 9124776
Flexible Tubing, 19mm I.D, 15m Length

Flexible Tubing, 19mm I.D, 15m Length

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124776
Product Name Hose Pipe & Flexible Tubes
I.D. 0.752 inch (19.1 mm)
O.D. 1.000 inch (25.4 mm)
Working Pressure 25 psi (17.35 m H2O)
Material Tygon s3™ b-44-3
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Lift Bag 32' X 150 Psi Red W/Shutoff & Relief Valve - 162-2038-50323 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 853 1SN-12 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.098 inch (27.9 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details