Saint-Gobain Hose Pipe & Flexible Tubes AAB00038

Description
Flexible Tubing, 12.7mm I.D, 15m Length
Request a Quote
Description
Flexible Tubing, 12.7mm I.D, 15m Length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124773
Hose Pipe & Flexible Tubes 9124773
Flexible Tubing, 12.7mm I.D, 15m Length

Flexible Tubing, 12.7mm I.D, 15m Length

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124773
Product Name Hose Pipe & Flexible Tubes
I.D. 0.500 inch (12.7 mm)
O.D. 0.752 inch (19.1 mm)
Working Pressure 33 psi (23.48 m H2O)
Material Tygon s3™ b-44-3
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1228448 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310138 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.635 inch (16.13 mm)
O.D. 0.880 inch (22.35 mm)
View Details