RS Components, Ltd. Hose Pipe & Flexible Tubes 1254042

Description
Perstaltic Tubing 6.4mm ID x 2.4mm, 1m
Request a Quote
Description
Perstaltic Tubing 6.4mm ID x 2.4mm, 1m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1254042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1254042
Hose Pipe & Flexible Tubes 1254042
Perstaltic Tubing 6.4mm ID x 2.4mm, 1m

Perstaltic Tubing 6.4mm ID x 2.4mm, 1m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1254042
Product Name Hose Pipe & Flexible Tubes
I.D. 0.252 inch (6.4 mm)
O.D. 0.441 inch (11.2 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range 41 to 185 F (5 to 85 C)
Material Verderprene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102236 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1467749 - RS Components, Ltd.
Specs
I.D. 0.374 inch (9.5 mm)
O.D. 0.650 inch (16.5 mm)
Temperature Range 266 F (130 C)
View Details
Hose Pipe & Flexible Tubes - 1467751 - RS Components, Ltd.
Specs
I.D. 0.248 inch (6.3 mm)
O.D. 0.524 inch (13.3 mm)
Temperature Range 176 F (80 C)
View Details
Hydraulic Hose Assemblies - 1102385 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 2031 psi (1429 m H2O)
View Details