Saint-Gobain Hose Pipe & Flexible Tubes AAB00006

Description
Flexible Tubing, 3.2mm I.D, 4.8mm O.D
Request a Quote
Description
Flexible Tubing, 3.2mm I.D, 4.8mm O.D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124754
Hose Pipe & Flexible Tubes 9124754
Flexible Tubing, 3.2mm I.D, 4.8mm O.D

Flexible Tubing, 3.2mm I.D, 4.8mm O.D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124754
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.189 inch (4.8 mm)
Working Pressure 33 psi (23.48 m H2O)
Material Tygon s3™ b-44-3
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 1 SO - 5611100571101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN856 4SP-32 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP3201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.020 inch (51.3 mm)
O.D. 2.756 inch (70 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details