Norax™ U242 X22 Benchstand Belt
Norax™ U242 X22 Narrow Belt
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Abrasive Belts | Abrasive Belts |
| Product Number | 78072795606 | 78072795606 |
| Product Name | Norax U242 X22 Benchstand Belt | Norax U242 X65 File Belt |
| Belt Type | Bench, Pedestal or Backstand | Portable Grinder or File Belt |
| Backing | Cloth; Cotton | Cloth; Cotton |
| Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; ExtraFine; ContourEdge; DryGrinding; Surface or Platen | Metalworking; Automotive; MRO or Welding; Fine; ContourEdge; DryGrinding; Surface or Platen |
| Features | ClosedCoat; Supersize; Structured | ClosedCoat; Supersize; Structured |
| Width | 6.00 inch (152 mm) | 0.50 inch (12.7 mm) |