Norax™ U242 X22 Narrow Belt
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 78072794415 |
| Product Name | Norax U242 X45 Benchstand Belt |
| Belt Type | Bench, Pedestal or Backstand |
| Backing | Cloth; Cotton |
| Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; ExtraFine; ContourEdge; DryGrinding; Surface or Platen |
| Features | ClosedCoat; Supersize; Structured |
| Width | 6.00 inch (152 mm) |