Saint-Gobain Hose Pipe & Flexible Tubes 770250

Description
Chemical Resistant Tube ID4/OD8mm,25m
Request a Quote
Description
Chemical Resistant Tube ID4/OD8mm,25m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 7638191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
7638191
Hose Pipe & Flexible Tubes 7638191
Chemical Resistant Tube ID4/OD8mm,25m

Chemical Resistant Tube ID4/OD8mm,25m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 7638191
Product Name Hose Pipe & Flexible Tubes
I.D. 0.157 inch (4 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 17 psi (12.25 m H2O)
Material Versilon™ isoversinic (fkm)
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 3 SOU - 5611100572103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details